Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 866033-CCG304805S
Series: CCG30 (30W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 5V - - 6A 18V - 76V Input
Package: 6-DIP Module
Package: Tray
Mounting: Through Hole
Family Name: CCG30
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8504.40.9580
Other Part Number: 285-2413, CCG30-48-05S
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 866033-CCG304805S |
| Product Name | Power Supplies Board Mount DCDC Converters - CCG304805S |
| Package Type | Other; Tray |