TDK-Lambda Americas Inc., High Power Division 15V 30W DC-DC Converter IC CCG30-24-15S

Description
DC DC CONVERTER 15V 30W Product overview: CCG30-24-15S from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG30-24-15S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 15V 30W Product overview: CCG30-24-15S from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG30-24-15S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 30W DC-DC Converter IC - 132-CCG30-24-15S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 30W DC-DC Converter IC
132-CCG30-24-15S
15V 30W DC-DC Converter IC 132-CCG30-24-15S
DC DC CONVERTER 15V 30W Product overview: CCG30-24-15S from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG30-24-15S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 30W Product overview: CCG30-24-15S from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG30-24-15S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336894-CCG30-24-15S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336894-CCG30-24-15S
Power Supplies - Board Mount - DC DC Converters 1336894-CCG30-24-15S
Win Source Part Number: 1336894-CCG30-24-15S Category: Power Supplies - Board Mount - DC DC Converters Series: CCG30 (30W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Tray Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 89% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CCG30 California Prop 65: Warning Information

Win Source Part Number: 1336894-CCG30-24-15S
Category: Power Supplies - Board Mount - DC DC Converters
Series: CCG30 (30W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Tray
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 30 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: CCG30
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CCG30-24-15S 1336894-CCG30-24-15S
Product Name 15V 30W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT2510IWP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
Buck 40A LGA Step-Down DC-DC Converter IC - 739-IP2003ATRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details