TDK-Lambda Americas Inc., High Power Division -15V 30W DC-DC Converter IC CCG30-24-15D

Description
DC DC CONVERTER +/-15V 30W Product overview: CCG30-24-15D from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG30-24-15D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-15V 30W Product overview: CCG30-24-15D from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG30-24-15D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V 30W DC-DC Converter IC - 132-CCG30-24-15D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 30W DC-DC Converter IC
132-CCG30-24-15D
-15V 30W DC-DC Converter IC 132-CCG30-24-15D
DC DC CONVERTER +/-15V 30W Product overview: CCG30-24-15D from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG30-24-15D can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 30W Product overview: CCG30-24-15D from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG30-24-15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1338207-CCG30-24-15D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338207-CCG30-24-15D
Power Supplies - Board Mount - DC DC Converters 1338207-CCG30-24-15D
Win Source Part Number: 1338207-CCG30-24-15D Category: Power Supplies - Board Mount - DC DC Converters Series: CCG30 (30W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Tray Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 1A, 1A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 91% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CCG30 California Prop 65: Warning Information

Win Source Part Number: 1338207-CCG30-24-15D
Category: Power Supplies - Board Mount - DC DC Converters
Series: CCG30 (30W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Tray
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 30 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 1A, 1A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: CCG30
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CCG30-24-15D 1338207-CCG30-24-15D
Product Name -15V 30W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray DIP; Other; Tray
Unlock Full Specs
to access all available technical data