Win Source Part Number: 1341511-CCG30-24-12S
Category: Power Supplies - Board Mount - DC DC Converters
Series: CCG30 (30W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Tray
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 30 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: CCG30
California Prop 65: Warning Information
DC DC CONVERTER 12V 30W Product overview: CCG30-24-12S from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG30-24-12S can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1341511-CCG30-24-12S | 132-CCG30-24-12S |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 12V 30W DC-DC Converter IC |
| Package Type | DIP; Other; Tray | Other; Tray |