TDK-Lambda Americas Inc., High Power Division 5V 30W DC-DC Converter IC CCG30-24-05S

Description
DC DC CONVERTER 5V 30W Product overview: CCG30-24-05S from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG30-24-05S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 30W Product overview: CCG30-24-05S from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG30-24-05S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 30W DC-DC Converter IC - 132-CCG30-24-05S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 30W DC-DC Converter IC
132-CCG30-24-05S
5V 30W DC-DC Converter IC 132-CCG30-24-05S
DC DC CONVERTER 5V 30W Product overview: CCG30-24-05S from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG30-24-05S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 30W Product overview: CCG30-24-05S from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG30-24-05S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 8998501 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
8998501
DC-DC Converters 8998501
TDK-Lambda CCG30-24-05S DC/DC Converter

TDK-Lambda CCG30-24-05S DC/DC Converter

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1337216-CCG30-24-05S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1337216-CCG30-24-05S
Power Supplies - Board Mount - DC DC Converters 1337216-CCG30-24-05S
Win Source Part Number: 1337216-CCG30-24-05S Category: Power Supplies - Board Mount - DC DC Converters Series: CCG30 (30W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Tray Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CCG30 California Prop 65: Warning Information

Win Source Part Number: 1337216-CCG30-24-05S
Category: Power Supplies - Board Mount - DC DC Converters
Series: CCG30 (30W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Tray
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 30 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: CCG30
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CCG30-24-05S 8998501 1337216-CCG30-24-05S
Product Name 5V 30W DC-DC Converter IC DC-DC Converters Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray DIP; Other; Dip DIP; Other; Tray
Unlock Full Specs
to access all available technical data