TDK-Lambda Americas Inc. DC-DC Converters CCG3-48-15SR

Description
DC-DC Converters, PCB mount, Output: 3W, 15V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Output: 3W, 15V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG3-48-15SR is a 3W isolated DC-DC converter with a 15V single output, designed for 18 to 76V DC input. It is available in surface mount packaging and supports an input voltage range of 18 to 76Vdc. The converter achieves up to 83% efficiency at nominal input, provides 1500Vdc isolation, and operates within an ambient temperature range of -40 to +100°C depending on model. It complies with IEC62368-1 safety standards and allows output voltage adjustment from -5% to +10% via a trim terminal.

Datasheet Summary
Powered by GS/AI

The CCG3-48-15SR is a 3W isolated DC-DC converter with a 15V single output, designed for 18 to 76V DC input. It is available in surface mount packaging and supports an input voltage range of 18 to 76Vdc. The converter achieves up to 83% efficiency at nominal input, provides 1500Vdc isolation, and operates within an ambient temperature range of -40 to +100°C depending on model. It complies with IEC62368-1 safety standards and allows output voltage adjustment from -5% to +10% via a trim terminal.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG3-48-15SR - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG3-48-15SR
DC-DC Converters CCG3-48-15SR
DC-DC Converters, PCB mount, Output: 3W, 15V, Isolated type

DC-DC Converters, PCB mount, Output: 3W, 15V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Tdk-Lambda - 30AK8173 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Tdk-Lambda
30AK8173
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Tdk-Lambda 30AK8173
DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG3-48-15SR 30AK8173
Product Name DC-DC Converters Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - HQA2W120W150V-N07-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 802-OEM-15KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-1kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - HQA2W085W150V-N07-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers