TDK-Lambda Americas Inc. DC-DC Converters CCG3-48-15SF

Description
DC-DC Converters, PCB mount, Output: 3W, 15V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Output: 3W, 15V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG3-48-15SF is a 3W isolated DC-DC converter from the CCG1R5-10 series, designed for surface mount applications with a 18 to 76Vdc input range and a 15V output. It achieves 83% efficiency at nominal input and provides 1,500Vdc input-to-output isolation. The device operates across an ambient temperature range of -40 to +100°C and meets IEC62368-1 safety standards. The part features a trim terminal for output voltage adjustment from -5% to +10% and includes an option for double-sided board coating for harsh environments.

Datasheet Summary
Powered by GS/AI

The CCG3-48-15SF is a 3W isolated DC-DC converter from the CCG1R5-10 series, designed for surface mount applications with a 18 to 76Vdc input range and a 15V output. It achieves 83% efficiency at nominal input and provides 1,500Vdc input-to-output isolation. The device operates across an ambient temperature range of -40 to +100°C and meets IEC62368-1 safety standards. The part features a trim terminal for output voltage adjustment from -5% to +10% and includes an option for double-sided board coating for harsh environments.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG3-48-15SF - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG3-48-15SF
DC-DC Converters CCG3-48-15SF
DC-DC Converters, PCB mount, Output: 3W, 15V, Isolated type

DC-DC Converters, PCB mount, Output: 3W, 15V, Isolated type

Supplier's Site Datasheet
DC DC Converters - 285-CCG3-48-15SF-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-CCG3-48-15SF-ND
DC DC Converters 285-CCG3-48-15SF-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 76V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 76V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Tdk-Lambda - 30AK8172 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Tdk-Lambda
30AK8172
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Tdk-Lambda 30AK8172
DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCG3-48-15SF 285-CCG3-48-15SF-ND 30AK8172
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-4KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402S-1KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC10-0512SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
DC-DC Converters - CC1R5-4805SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers