TDK-Lambda Americas Inc. DC-DC Converters CCG3-48-03SF

Description
DC-DC Converters, PCB mount, Output: 2.64W, 3.3V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Output: 2.64W, 3.3V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG3-48-03SF is an isolated DC-DC converter in the CCG1R5-10 series, providing 2.64W at 3.3V output from a 18-76Vdc input. It is available in a through-hole mounting style with 1,500Vdc input-to-output isolation and operates reliably from -40°C to +100°C ambient temperature. The unit meets IEC62368-1 safety standards. Efficiency at nominal input is 77% with a line/load regulation of 20mV / 20mV.

Datasheet Summary
Powered by GS/AI

The CCG3-48-03SF is an isolated DC-DC converter in the CCG1R5-10 series, providing 2.64W at 3.3V output from a 18-76Vdc input. It is available in a through-hole mounting style with 1,500Vdc input-to-output isolation and operates reliably from -40°C to +100°C ambient temperature. The unit meets IEC62368-1 safety standards. Efficiency at nominal input is 77% with a line/load regulation of 20mV / 20mV.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG3-48-03SF - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG3-48-03SF
DC-DC Converters CCG3-48-03SF
DC-DC Converters, PCB mount, Output: 2.64W, 3.3V, Isolated type

DC-DC Converters, PCB mount, Output: 2.64W, 3.3V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 3.3V, 0.8A; Power Supply Approvals Tdk-Lambda - 30AK8162 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.8A; Power Supply Approvals Tdk-Lambda
30AK8162
Dc-Dc Converter, 3.3V, 0.8A; Power Supply Approvals Tdk-Lambda 30AK8162
DC-DC CONVERTER, 3.3V, 0.8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2.64W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2.64W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG3-48-03SF 30AK8162
Product Name DC-DC Converters Dc-Dc Converter, 3.3V, 0.8A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-30KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 500A-2KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 802L-10KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-10kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details