TDK-Lambda Americas Inc. DC-DC Converters CCG3-12-15DF

Description
DC-DC Converters, PCB mount, Dual Output, Output: 3W, ±15V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Dual Output, Output: 3W, ±15V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG3-12-15Dx series consists of isolated DC-DC converters with a 9 to 36Vdc input range, providing dual ±15V outputs at 3W power, 1500Vdc input-to-output isolation, and efficiency up to 84% under nominal load. The modules support through-hole or surface-mount packaging and operate within an ambient temperature range of -40 to +100°C, depending on model. Output voltage can be adjusted -5% to +10% via a trim terminal. The series meets IEC62368-1 safety standards and is designed for use in harsh environments with optional double-sided board coating.

Datasheet Summary
Powered by GS/AI

The CCG3-12-15Dx series consists of isolated DC-DC converters with a 9 to 36Vdc input range, providing dual ±15V outputs at 3W power, 1500Vdc input-to-output isolation, and efficiency up to 84% under nominal load. The modules support through-hole or surface-mount packaging and operate within an ambient temperature range of -40 to +100°C, depending on model. Output voltage can be adjusted -5% to +10% via a trim terminal. The series meets IEC62368-1 safety standards and is designed for use in harsh environments with optional double-sided board coating.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG3-12-15DF - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG3-12-15DF
DC-DC Converters CCG3-12-15DF
DC-DC Converters, PCB mount, Dual Output, Output: 3W, ±15V, Isolated type

DC-DC Converters, PCB mount, Dual Output, Output: 3W, ±15V, Isolated type

Supplier's Site Datasheet
DC DC Converters - 285-CCG3-12-15DF-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-CCG3-12-15DF-ND
DC DC Converters 285-CCG3-12-15DF-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals Tdk-Lambda - 30AK8146 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals Tdk-Lambda
30AK8146
Dc-Dc Converter, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals Tdk-Lambda 30AK8146
DC-DC CONVERTER, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCG3-12-15DF 285-CCG3-12-15DF-ND 30AK8146
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CHVM2R5-12-0350PW - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
DC-DC Converters - HQA24120W480V-N07-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - CCG30-48-15S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
High Voltage Power Supplies - 202A-1.5KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details