TDK-Lambda Americas Inc. DC-DC Converters CCG1R5-48-03SR

Description
DC-DC Converters, PCB mount, Output: 1.32W, 3.3V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Output: 1.32W, 3.3V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG1R5-48-03SR is a 1.32W isolated DC-DC converter operating from an 18 to 76Vdc input, providing a fixed 3.3V output. It is available in a surface mount package and features 1,500Vdc input-to-output isolation. The converter achieves 72% efficiency at nominal input and maintains a line and load regulation of ±20mV. It supports operation in ambient temperatures from -40°C to +100°C and is certified to IEC62368-1. The device does not require silicone potting and is compatible with surface mount reflow processes.

Datasheet Summary
Powered by GS/AI

The CCG1R5-48-03SR is a 1.32W isolated DC-DC converter operating from an 18 to 76Vdc input, providing a fixed 3.3V output. It is available in a surface mount package and features 1,500Vdc input-to-output isolation. The converter achieves 72% efficiency at nominal input and maintains a line and load regulation of ±20mV. It supports operation in ambient temperatures from -40°C to +100°C and is certified to IEC62368-1. The device does not require silicone potting and is compatible with surface mount reflow processes.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG1R5-48-03SR - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG1R5-48-03SR
DC-DC Converters CCG1R5-48-03SR
DC-DC Converters, PCB mount, Output: 1.32W, 3.3V, Isolated type

DC-DC Converters, PCB mount, Output: 1.32W, 3.3V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Tdk-Lambda - 30AK8127 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Tdk-Lambda
30AK8127
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Tdk-Lambda 30AK8127
DC-DC CONVERTER, 3.3V, 0.4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.32W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.32W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG1R5-48-03SR 30AK8127
Product Name DC-DC Converters Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-20kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CN200A110-12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
DC-DC Converters - CCG15-48-15S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
DC-DC Converters - CC1R5-2405SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
6 suppliers