TDK-Lambda Americas Inc. DC-DC Converters CCG1R5-12-12SF

Description
DC-DC Converters, PCB mount, Output: 1.56W, 12V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Output: 1.56W, 12V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter model CCG1R5-12-12S from TDK-Lambda operates with an input voltage range of 4.5 to 18V and provides a single output of 12V at a maximum current of 0.13A, delivering a total output power of 1.56W. It features an efficiency rating of approximately 79% and has a compact size of 15.7 x 10.4 x 11.5 mm. The converter is designed to function in ambient temperatures ranging from -40 to 100°C and offers input to output isolation of 1,500Vdc. It is compliant with safety standards including IEC/UL/CSA/EN62368-1 and is RoHS compliant. The device supports a negative logic remote on/off function and does not require a minimum load. This product is suitable for applications requiring reliable power conversion in a small footprint.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter model CCG1R5-12-12S from TDK-Lambda operates with an input voltage range of 4.5 to 18V and provides a single output of 12V at a maximum current of 0.13A, delivering a total output power of 1.56W. It features an efficiency rating of approximately 79% and has a compact size of 15.7 x 10.4 x 11.5 mm. The converter is designed to function in ambient temperatures ranging from -40 to 100°C and offers input to output isolation of 1,500Vdc. It is compliant with safety standards including IEC/UL/CSA/EN62368-1 and is RoHS compliant. The device supports a negative logic remote on/off function and does not require a minimum load. This product is suitable for applications requiring reliable power conversion in a small footprint.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG1R5-12-12SF - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG1R5-12-12SF
DC-DC Converters CCG1R5-12-12SF
DC-DC Converters, PCB mount, Output: 1.56W, 12V, Isolated type

DC-DC Converters, PCB mount, Output: 1.56W, 12V, Isolated type

Supplier's Site Datasheet
DC DC Converters - 285-CCG1R5-12-12SF-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-CCG1R5-12-12SF-ND
DC DC Converters 285-CCG1R5-12-12SF-ND
Isolated Module DC DC Converter 1 Output 12V 130mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 130mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.13A; Power Supply Approvals Tdk-Lambda - 30AK8108 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.13A; Power Supply Approvals Tdk-Lambda
30AK8108
Dc-Dc Converter, 12V, 0.13A; Power Supply Approvals Tdk-Lambda 30AK8108
DC-DC CONVERTER, 12V, 0.13A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.56W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:130mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.13A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.56W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:130mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCG1R5-12-12SF 285-CCG1R5-12-12SF-ND 30AK8108
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 12V, 0.13A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303S-4kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-1kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-50KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CHVM3-12-0300NW - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers