TDK-Lambda Americas Inc. DC-DC Converters CCG1R5-12-12DF

Description
DC-DC Converters, PCB mount, Dual Output, Output: 1.56W, ±12V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Dual Output, Output: 1.56W, ±12V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG1R5-12-12DF is an isolated DC-DC converter in the CCG1R5-10 series, providing 1.56W of power with dual ±12V outputs. It operates from a 4.5 to 18V input range and features through-hole mounting. The device offers 1,500Vdc input-to-output isolation and is certified to IEC62368-1. It supports operation in ambient temperatures from -40 to +100°C and has an efficiency of 78% at nominal input under full load. The model is designed for applications requiring board-level power conversion with robust electrical isolation.

Datasheet Summary
Powered by GS/AI

The CCG1R5-12-12DF is an isolated DC-DC converter in the CCG1R5-10 series, providing 1.56W of power with dual ±12V outputs. It operates from a 4.5 to 18V input range and features through-hole mounting. The device offers 1,500Vdc input-to-output isolation and is certified to IEC62368-1. It supports operation in ambient temperatures from -40 to +100°C and has an efficiency of 78% at nominal input under full load. The model is designed for applications requiring board-level power conversion with robust electrical isolation.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG1R5-12-12DF - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG1R5-12-12DF
DC-DC Converters CCG1R5-12-12DF
DC-DC Converters, PCB mount, Dual Output, Output: 1.56W, ±12V, Isolated type

DC-DC Converters, PCB mount, Dual Output, Output: 1.56W, ±12V, Isolated type

Supplier's Site Datasheet
Dc-Dc Conv, 12V/-12V, 0.065A/-0.065A; Power Supply Approvals Tdk-Lambda - 30AK8106 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 12V/-12V, 0.065A/-0.065A; Power Supply Approvals Tdk-Lambda
30AK8106
Dc-Dc Conv, 12V/-12V, 0.065A/-0.065A; Power Supply Approvals Tdk-Lambda 30AK8106
DC-DC CONV, 12V/-12V, 0.065A/-0.065A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.56W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:65mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONV, 12V/-12V, 0.065A/-0.065A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.56W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:65mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG1R5-12-12DF 30AK8106
Product Name DC-DC Converters Dc-Dc Conv, 12V/-12V, 0.065A/-0.065A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 202A-1KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 303L-15kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-20KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-50kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details