TDK-Lambda Americas Inc., High Power Division 12V 15W DC-DC Converter IC CCG15-48-12S

Description
DC DC CONVERTER 12V 15W Product overview: CCG15-48-12S from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG15-48-12S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 15W Product overview: CCG15-48-12S from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG15-48-12S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 15W DC-DC Converter IC - 132-CCG15-48-12S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 15W DC-DC Converter IC
132-CCG15-48-12S
12V 15W DC-DC Converter IC 132-CCG15-48-12S
DC DC CONVERTER 12V 15W Product overview: CCG15-48-12S from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG15-48-12S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 15W Product overview: CCG15-48-12S from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCG15-48-12S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 1263522 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1263522
DC-DC Converters 1263522
TDK-Lambda CCG15-48-12S DC/DC Converter

TDK-Lambda CCG15-48-12S DC/DC Converter

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1338900-CCG15-48-12S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338900-CCG15-48-12S
Power Supplies - Board Mount - DC DC Converters 1338900-CCG15-48-12S
Win Source Part Number: 1338900-CCG15-48-12S Category: Power Supplies - Board Mount - DC DC Converters Series: CCG15 (15W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Tube Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 15 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Input (Min): 18V Voltage - Input (Max): 76V Voltage - Output 1: 12V Efficiency: 88% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CCG15 California Prop 65: Warning Information

Win Source Part Number: 1338900-CCG15-48-12S
Category: Power Supplies - Board Mount - DC DC Converters
Series: CCG15 (15W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Tube
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 15 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Input (Min): 18V
Voltage - Input (Max): 76V
Voltage - Output 1: 12V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: CCG15
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CCG15-48-12S 1263522 1338900-CCG15-48-12S
Product Name 12V 15W DC-DC Converter IC DC-DC Converters Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details