TDK-Lambda Americas Inc., High Power Division Dc-Dc Converter, 12V, 1.3A; No. Of Outputs Tdk-Lambda CCG-15-24-12S

Description
DC-DC CONVERTER, 12V, 1.3A; No. of Outputs:1 Output; Output Power Max:15.6W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes
Description
DC-DC CONVERTER, 12V, 1.3A; No. of Outputs:1 Output; Output Power Max:15.6W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 1.3A; No. Of Outputs Tdk-Lambda - 27AJ4493 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.3A; No. Of Outputs Tdk-Lambda
27AJ4493
Dc-Dc Converter, 12V, 1.3A; No. Of Outputs Tdk-Lambda 27AJ4493
DC-DC CONVERTER, 12V, 1.3A; No. of Outputs:1 Output; Output Power Max:15.6W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.3A; No. of Outputs:1 Output; Output Power Max:15.6W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4493
Product Name Dc-Dc Converter, 12V, 1.3A; No. Of Outputs Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details