TDK-Lambda Americas Inc., High Power Division Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CC6-4812SR-E

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 4-SMD (0.116", 2.95mm) Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Applications: Buck Converters Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Control Features: Soft Start Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 4-SMD (0.116", 2.95mm) Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Applications: Buck Converters Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Control Features: Soft Start Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 4-SMD (0.116", 2.95mm) Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Applications: Buck Converters Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Control Features: Soft Start Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 4-SMD (0.116", 2.95mm)
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Buck Converters
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Control Features: Soft Start
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
SMD 12V 0.5A 6W DC-DC Converter IC - 48-CC6-4812SR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12V 0.5A 6W DC-DC Converter IC
48-CC6-4812SR-E
SMD 12V 0.5A 6W DC-DC Converter IC 48-CC6-4812SR-E
Module DC-DC 48VIN 1-OUT 12V 0.5A 6W 7-Pin PDIP SMD Box/Tray Product overview: CC6-4812SR-E from TDK Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 0.5A, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 12V, 0.5A, 6W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CC6-4812SR-E can be used for catalog matching and distributor lookup.

Module DC-DC 48VIN 1-OUT 12V 0.5A 6W 7-Pin PDIP SMD Box/Tray Product overview: CC6-4812SR-E from TDK Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 0.5A, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 12V, 0.5A, 6W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CC6-4812SR-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 48-CC6-4812SR-E
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) SMD 12V 0.5A 6W DC-DC Converter IC
Package Type Other; 4-SMD (0.116", 2.95mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87202 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Buck 20A Step-Down DC-DC Converter IC - 739-IP1001TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.9250 volts
Input Voltage 12 volts
View Details
SMD 3A 1.8V 5.5V DC-DC Converter IC - 922-PT5504C - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 1.8 volts
Input Voltage 5.5 volts
View Details
2 suppliers