TDK-Lambda Americas Inc., High Power Division Connectors,Interconnects CC6-4812SF-E

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-SMD, No Lead Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-SMD, No Lead Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-SMD, No Lead Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 10-SMD, No Lead
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Telecom
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
15V 6W DC-DC Converter IC - 132-CC6-4812SF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 6W DC-DC Converter IC
132-CC6-4812SF-E
15V 6W DC-DC Converter IC 132-CC6-4812SF-E
DC DC CONVERTER 12-15V 6W Product overview: CC6-4812SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-4812SF-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12-15V 6W Product overview: CC6-4812SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-4812SF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 2040449 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2040449
DC-DC Converters 2040449
TDK-Lambda CC6-4812SF-E DC/DC Converter

TDK-Lambda CC6-4812SF-E DC/DC Converter

Supplier's Site
DC-DC Converters - 2040448 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2040448
DC-DC Converters 2040448
TDK-Lambda CC6-4812SF-E DC/DC Converter

TDK-Lambda CC6-4812SF-E DC/DC Converter

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC6-4812SF-E 2040449
Product Name Connectors,Interconnects 15V 6W DC-DC Converter IC DC-DC Converters
Package Type Other; 10-SMD, No Lead Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details