TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters CC6-4805SR-E

Description
Win Source Part Number: 1339809-CC6-4805SR-E Category: Power Supplies - Board Mount - DC DC Converters Series: CC-E (6W) Type: Isolated Module Package: Tray Size / Dimension: 0.90" L x 0.83" W x 0.35" H (22.9mm x 21.1mm x 8.8mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 5V Mounting Type: Surface Mount Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CC6-4805 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1339809-CC6-4805SR-E Category: Power Supplies - Board Mount - DC DC Converters Series: CC-E (6W) Type: Isolated Module Package: Tray Size / Dimension: 0.90" L x 0.83" W x 0.35" H (22.9mm x 21.1mm x 8.8mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 5V Mounting Type: Surface Mount Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CC6-4805 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339809-CC6-4805SR-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339809-CC6-4805SR-E
Power Supplies - Board Mount - DC DC Converters 1339809-CC6-4805SR-E
Win Source Part Number: 1339809-CC6-4805SR-E Category: Power Supplies - Board Mount - DC DC Converters Series: CC-E (6W) Type: Isolated Module Package: Tray Size / Dimension: 0.90" L x 0.83" W x 0.35" H (22.9mm x 21.1mm x 8.8mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 5V Mounting Type: Surface Mount Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CC6-4805 California Prop 65: Warning Information

Win Source Part Number: 1339809-CC6-4805SR-E
Category: Power Supplies - Board Mount - DC DC Converters
Series: CC-E (6W)
Type: Isolated Module
Package: Tray
Size / Dimension: 0.90" L x 0.83" W x 0.35" H (22.9mm x 21.1mm x 8.8mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 6 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 5V
Mounting Type: Surface Mount
Package / Case: 7-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: CC6-4805
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1339809-CC6-4805SR-E
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck Boost 5A Step-Down DC-DC Converter IC - 85-BQ25895RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver - SKY87609 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW, 12L
Output Voltage 0.9000 volts
Input Voltage 4.5 to 28 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details