TDK-Lambda Americas Inc., High Power Division Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CC6-2412SR-E

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 24-BLGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: 1 Applications: Telecom Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 24-BLGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: 1 Applications: Telecom Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 24-BLGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: 1 Applications: Telecom Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 24-BLGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: 1
Applications: Telecom
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead

Buy Now Datasheet
15V 6W DC-DC Converter IC - 132-CC6-2412SR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 6W DC-DC Converter IC
132-CC6-2412SR-E
15V 6W DC-DC Converter IC 132-CC6-2412SR-E
DC DC CONVERTER 12-15V 6W Product overview: CC6-2412SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-2412SR-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12-15V 6W Product overview: CC6-2412SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-2412SR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC6-2412SR-E
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 15V 6W DC-DC Converter IC
Package Type Other; 24-BLGA Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226954P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP012415DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP012415DBP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers