TDK-Lambda CC6-2412DF-E DC/DC Converter
DC DC CNVRTR +/-12V TO +/-15V 6W Product overview: CC6-2412DF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-2412DF-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1051442-CC6-2412DF-E
Category: Power Supplies - Board Mount>DC DC Converters
Series: CC-E (6W)
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 6 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 250mA, 250mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12 ~ 15V
Voltage - Output 2: -12 ~ -15V
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.90" L x 0.83" W x 0.34" H (22.9mm x 21.1mm x 8.5mm)
Alternative Parts (Cross-Reference): CC3-2412DF-E; CC1R5-2412DF-E; CC10-2412DF-E; NMH2412DC; NMH2415DC; NMH0512DCCC-6-2412DF
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: 445-2492,CC62412DFE
Base Product Number: CC6-2412
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1263543 | 132-CC6-2412DF-E | 1051442-CC6-2412DF-E |
| Product Name | DC-DC Converters | -12V -15V 6W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Dip | Other; Tray | DIP; Other; Tray |