TDK Corporation Power Supplies Board Mount DCDC Converters - CC6-2405SR-E CC6-2405SR-E

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 811797-CC6-2405SR-E Packaging: Tray Type: Isolated Module Mounting Style: SMD Applications: ITE (Commercial) Power (Watts): 6W Control Features: Enable, Active Low Voltage - Isolation: 500V Number of Outputs: 1 Voltage - Input (Min): 18V Voltage - Output 1: 5V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.90" L x 0.83" W x 0.35" H (22.9mm x 21.1mm x 8.8mm) Maximum Input Voltage: 36V Manufacturer Package: 7-SMD Module Current - Output (Maximum): 1.2A Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 811797-CC6-2405SR-E Packaging: Tray Type: Isolated Module Mounting Style: SMD Applications: ITE (Commercial) Power (Watts): 6W Control Features: Enable, Active Low Voltage - Isolation: 500V Number of Outputs: 1 Voltage - Input (Min): 18V Voltage - Output 1: 5V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.90" L x 0.83" W x 0.35" H (22.9mm x 21.1mm x 8.8mm) Maximum Input Voltage: 36V Manufacturer Package: 7-SMD Module Current - Output (Maximum): 1.2A Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CC6-2405SR-E - 811797-CC6-2405SR-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CC6-2405SR-E
811797-CC6-2405SR-E
Power Supplies Board Mount DCDC Converters - CC6-2405SR-E 811797-CC6-2405SR-E
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 811797-CC6-2405SR-E Packaging: Tray Type: Isolated Module Mounting Style: SMD Applications: ITE (Commercial) Power (Watts): 6W Control Features: Enable, Active Low Voltage - Isolation: 500V Number of Outputs: 1 Voltage - Input (Min): 18V Voltage - Output 1: 5V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.90" L x 0.83" W x 0.35" H (22.9mm x 21.1mm x 8.8mm) Maximum Input Voltage: 36V Manufacturer Package: 7-SMD Module Current - Output (Maximum): 1.2A Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 811797-CC6-2405SR-E
Packaging: Tray
Type: Isolated Module
Mounting Style: SMD
Applications: ITE (Commercial)
Power (Watts): 6W
Control Features: Enable, Active Low
Voltage - Isolation: 500V
Number of Outputs: 1
Voltage - Input (Min): 18V
Voltage - Output 1: 5V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.90" L x 0.83" W x 0.35" H (22.9mm x 21.1mm x 8.8mm)
Maximum Input Voltage: 36V
Manufacturer Package: 7-SMD Module
Current - Output (Maximum): 1.2A
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)

Buy Now
5V 6W DC-DC Converter IC - 132-CC6-2405SR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 6W DC-DC Converter IC
132-CC6-2405SR-E
5V 6W DC-DC Converter IC 132-CC6-2405SR-E
DC DC CONVERTER 5V 6W Product overview: CC6-2405SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-2405SR-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 6W Product overview: CC6-2405SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-2405SR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 1263542 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1263542
DC-DC Converters 1263542
TDK-Lambda CC6-2405SR-E DC/DC Converter

TDK-Lambda CC6-2405SR-E DC/DC Converter

Supplier's Site
DC DC CONVERTER 5V 6W - 778-CC6-2405SR-E - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 5V 6W
778-CC6-2405SR-E
DC DC CONVERTER 5V 6W 778-CC6-2405SR-E
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 811797-CC6-2405SR-E 132-CC6-2405SR-E 1263542 778-CC6-2405SR-E
Product Name Power Supplies Board Mount DCDC Converters - CC6-2405SR-E 5V 6W DC-DC Converter IC DC-DC Converters DC DC CONVERTER 5V 6W
Package Type Other; 7-SMD Module Other; Tray DIP; Other; Dip Other; 7-SMD Module
Output Voltage 18 volts 5 volts 5 volts
Input Voltage 36 volts 36 volts 36 volts 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226084P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck 9A Step-Down DC-DC Converter IC - 739-IR3899AMTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 to 6 volts
Input Voltage 17 volts
View Details
Buck 4V 60V 3A Step-Down DC-DC Converter IC - 739-LM2576HVSX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-6
Output Voltage 57 volts
Input Voltage 60 volts
View Details
3 suppliers