TDK-Lambda Americas Inc., High Power Division DC-DC Converters CC6-2405SF-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC6-2405SF-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC6-2405SF-E
DC-DC Converters CC6-2405SF-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
1.5W-10W Single & Dual DC-DC converters - CC6-2405SF-E - TDK-Lambda Europe GmbH
Achern, Germany
1.5W-10W Single & Dual DC-DC converters
CC6-2405SF-E
1.5W-10W Single & Dual DC-DC converters CC6-2405SF-E
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages. Features Compact Footprint/Low Profile Through Hole or SMT Versions 5V, 12V, 24V & 48V Inputs 3.3 to 30V Single, +/- 12 to 15V Dual O/P's Output Voltage Adjustment Input-Output Isolation RoHS Compliant 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.

Features

  • Compact Footprint/Low Profile
  • Through Hole or SMT Versions
  • 5V, 12V, 24V & 48V Inputs
  • 3.3 to 30V Single, +/- 12 to 15V Dual O/P's
  • Output Voltage Adjustment
  • Input-Output Isolation
  • RoHS Compliant
  • 5 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1.2A, 5V; Power Supply Approvals Tdk-Lambda - 05M7030 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1.2A, 5V; Power Supply Approvals Tdk-Lambda
05M7030
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1.2A, 5V; Power Supply Approvals Tdk-Lambda 05M7030
DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 1.2A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 1.2A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - CC6-2405SF-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC6-2405SF-E
Power Supplies - Board Mount - DC DC Converters CC6-2405SF-E
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CC6-2405SF-E CC6-2405SF-E 05M7030 CC6-2405SF-E
Product Name DC-DC Converters 1.5W-10W Single & Dual DC-DC converters Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1.2A, 5V; Power Supply Approvals Tdk-Lambda Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - TRETEC2412N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 12 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details