DC DC CONVERTER 5V 6W Product overview: CC6-2405SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-2405SF-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1338947-CC6-2405SF-E
Category: Power Supplies - Board Mount - DC DC Converters
Series: CC-E (6W)
Type: Isolated Module
Package: Tray
Size / Dimension: 0.90" L x 0.83" W x 0.34" H (22.9mm x 21.1mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 6 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: CC6-2405
California Prop 65: Warning Information
TDK-Lambda CC6-2405SF-E DC/DC Converter
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-CC6-2405SF-E | 1338947-CC6-2405SF-E | 5248285 |
| Product Name | 5V 6W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters | DC-DC Converters |
| Package Type | Other; Tray | DIP; Other; Tray | DIP; Other; Pdip |