TDK-Lambda Americas Inc. DC-DC Converters CC6-2403SR-E

Description
TDK-Lambda CC6-2403SR-E DC/DC Converter
Request a Quote Datasheet
Description
TDK-Lambda CC6-2403SR-E DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 2040436 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2040436
DC-DC Converters 2040436
TDK-Lambda CC6-2403SR-E DC/DC Converter

TDK-Lambda CC6-2403SR-E DC/DC Converter

Supplier's Site
DC-DC Converters - 2040437 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2040437
DC-DC Converters 2040437
TDK-Lambda CC6-2403SR-E DC/DC Converter

TDK-Lambda CC6-2403SR-E DC/DC Converter

Supplier's Site
3.3V 6W DC-DC Converter IC - 132-CC6-2403SR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 6W DC-DC Converter IC
132-CC6-2403SR-E
3.3V 6W DC-DC Converter IC 132-CC6-2403SR-E
DC DC CONVERTER 3.3V 6W Product overview: CC6-2403SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-2403SR-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 6W Product overview: CC6-2403SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-2403SR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 2040436 132-CC6-2403SR-E
Product Name DC-DC Converters 3.3V 6W DC-DC Converter IC
Input Voltage 36 volts 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3242 6MHz, 750mA Miniature, Adjustable, Step-Down DC-DC Converter with Bypass - LM3242TMX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode,Sleep/Standby Mode
Output Voltage 0.4000 to 3.6 volts
View Details
2 suppliers
DC-DC Converters - 1231224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details