TDK-Lambda Americas Inc. DC-DC Converters CC6-1212SF-E

Description
TDK-Lambda CC6-1212SF-E DC/DC Converter
Request a Quote Datasheet
Description
TDK-Lambda CC6-1212SF-E DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 5248279 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5248279
DC-DC Converters 5248279
TDK-Lambda CC6-1212SF-E DC/DC Converter

TDK-Lambda CC6-1212SF-E DC/DC Converter

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1339025-CC6-1212SF-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339025-CC6-1212SF-E
Power Supplies - Board Mount - DC DC Converters 1339025-CC6-1212SF-E
Win Source Part Number: 1339025-CC6-1212SF-E Category: Power Supplies - Board Mount - DC DC Converters Series: CC-E (6W) Type: Isolated Module Package: Tray Size / Dimension: 0.90" L x 0.83" W x 0.34" H (22.9mm x 21.1mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12 ~ 15V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CC6-1212 California Prop 65: Warning Information

Win Source Part Number: 1339025-CC6-1212SF-E
Category: Power Supplies - Board Mount - DC DC Converters
Series: CC-E (6W)
Type: Isolated Module
Package: Tray
Size / Dimension: 0.90" L x 0.83" W x 0.34" H (22.9mm x 21.1mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 6 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12 ~ 15V
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: CC6-1212
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 5248279 1339025-CC6-1212SF-E
Product Name DC-DC Converters Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Pdip DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
LM2705 Micropower Step-up DC/DC Converter with 150mA Peak Current Limit - LM2705MFX-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details