TDK-Lambda Americas Inc., High Power Division Connectors,Interconnects CC6-1212DF-E

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-SMD, No Lead Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Control Features: Soft Start
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-SMD, No Lead Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Control Features: Soft Start
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-SMD, No Lead Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Control Features: Soft Start

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 10-SMD, No Lead
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Control Features: Soft Start

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Connectors,Interconnects
Package Type Other; 10-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5 volts
View Details
 - LT1613CS5#TRM - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOT23; Other; SOT-23-5
View Details
LMZ20501 1A SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage - LMZ20501SILR - Texas Instruments
Specs
Package Type Other; uSiP
Features EMI Tested,Enable,Light Load Efficiency,Power Good
Output Voltage 0.8000 to 3.6 volts
View Details
3 suppliers