TDK-Lambda Americas Inc., High Power Division 5V 6W DC-DC Converter IC CC6-1205SR-E

Description
DC DC CONVERTER 5V 6W Product overview: CC6-1205SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-1205SR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 6W Product overview: CC6-1205SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-1205SR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 6W DC-DC Converter IC - 132-CC6-1205SR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 6W DC-DC Converter IC
132-CC6-1205SR-E
5V 6W DC-DC Converter IC 132-CC6-1205SR-E
DC DC CONVERTER 5V 6W Product overview: CC6-1205SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-1205SR-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 6W Product overview: CC6-1205SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-1205SR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 2040424 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2040424
DC-DC Converters 2040424
TDK-Lambda CC6-1205SR-E DC/DC Converter

TDK-Lambda CC6-1205SR-E DC/DC Converter

Supplier's Site
DC-DC Converters - 2040425 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2040425
DC-DC Converters 2040425
TDK-Lambda CC6-1205SR-E DC/DC Converter

TDK-Lambda CC6-1205SR-E DC/DC Converter

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1335154-CC6-1205SR-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335154-CC6-1205SR-E
Power Supplies - Board Mount - DC DC Converters 1335154-CC6-1205SR-E
Manufacturer: TDK-Lambda Americas Inc Win Source Part Number: 1335154-CC6-1205SR-E Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Isolated Module Size / Dimension: 0.90" L x 0.83" W x 0.35" H (22.9mm x 21.1mm x 8.8mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 6 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: CC61205SRE,445-2487 Base Product Number: CC6-1205 RoHS Status: RoHS Compliant

Manufacturer: TDK-Lambda Americas Inc
Win Source Part Number: 1335154-CC6-1205SR-E
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tray
Type: Isolated Module
Size / Dimension: 0.90" L x 0.83" W x 0.35" H (22.9mm x 21.1mm x 8.8mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 6 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 7-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: CC61205SRE,445-2487
Base Product Number: CC6-1205
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC6-1205SR-E 2040424 1335154-CC6-1205SR-E
Product Name 5V 6W DC-DC Converter IC DC-DC Converters Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray Other; 7-SMD Module
Unlock Full Specs
to access all available technical data