TDK-Lambda Americas Inc. DC-DC Converters CC6-1205SF-E

Description
TDK-Lambda CC6-1205SF-E DC/DC Converter
Request a Quote Datasheet
Description
TDK-Lambda CC6-1205SF-E DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 1263540 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1263540
DC-DC Converters 1263540
TDK-Lambda CC6-1205SF-E DC/DC Converter

TDK-Lambda CC6-1205SF-E DC/DC Converter

Supplier's Site
DC-DC Converters - 5248263 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5248263
DC-DC Converters 5248263
TDK-Lambda CC6-1205SF-E DC/DC Converter

TDK-Lambda CC6-1205SF-E DC/DC Converter

Supplier's Site
5V 1.2A 6W DIP DC-DC Converter IC - 922-CC6-1205SF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1.2A 6W DIP DC-DC Converter IC
922-CC6-1205SF-E
5V 1.2A 6W DIP DC-DC Converter IC 922-CC6-1205SF-E
Module DC-DC 12VIN 1-OUT 5V 1.2A 6W 7-Pin DIP Module Product overview: CC6-1205SF-E from TDK Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.2A, 6W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.2A, 6W, DIP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-CC6-1205SF-E can be used for catalog matching and distributor lookup.

Module DC-DC 12VIN 1-OUT 5V 1.2A 6W 7-Pin DIP Module Product overview: CC6-1205SF-E from TDK Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.2A, 6W, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.2A, 6W, DIP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-CC6-1205SF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - CC6-1205SF-E - 1159468-CC6-1205SF-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CC6-1205SF-E
1159468-CC6-1205SF-E
Power Supplies Board Mount DCDC Converters - CC6-1205SF-E 1159468-CC6-1205SF-E
Manufacturer: TDK Corporation Win Source Part Number: 1159468-CC6-1205SF-E Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1159468-CC6-1205SF-E
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1263540 5248263 922-CC6-1205SF-E 1159468-CC6-1205SF-E
Product Name DC-DC Converters DC-DC Converters 5V 1.2A 6W DIP DC-DC Converter IC Power Supplies Board Mount DCDC Converters - CC6-1205SF-E
Package Type DIP; Other; Dip DIP; Other; Pdip
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Buck Step-Down DC-DC Converter IC - 132-LMZM23600V5SILT - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers