TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters CC6-0505SR-E

Description
Manufacturer: TDK-Lambda Americas Inc Win Source Part Number: 1335118-CC6-0505SR-E Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Isolated Module Size / Dimension: 0.90" L x 0.83" W x 0.35" H (22.9mm x 21.1mm x 8.8mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 5 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 5V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: CC6-0505SR-E-ND,445- 3289,CC60505SRE Base Product Number: CC6-0505 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc Win Source Part Number: 1335118-CC6-0505SR-E Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Isolated Module Size / Dimension: 0.90" L x 0.83" W x 0.35" H (22.9mm x 21.1mm x 8.8mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 5 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 5V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: CC6-0505SR-E-ND,445- 3289,CC60505SRE Base Product Number: CC6-0505 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335118-CC6-0505SR-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335118-CC6-0505SR-E
Power Supplies - Board Mount - DC DC Converters 1335118-CC6-0505SR-E
Manufacturer: TDK-Lambda Americas Inc Win Source Part Number: 1335118-CC6-0505SR-E Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Isolated Module Size / Dimension: 0.90" L x 0.83" W x 0.35" H (22.9mm x 21.1mm x 8.8mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 5 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 5V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: CC6-0505SR-E-ND,445- 3289,CC60505SRE Base Product Number: CC6-0505 RoHS Status: RoHS Compliant

Manufacturer: TDK-Lambda Americas Inc
Win Source Part Number: 1335118-CC6-0505SR-E
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tray
Type: Isolated Module
Size / Dimension: 0.90" L x 0.83" W x 0.35" H (22.9mm x 21.1mm x 8.8mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 5 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 5V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 7-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: CC6-0505SR-E-ND,445-3289,CC60505SRE
Base Product Number: CC6-0505
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335118-CC6-0505SR-E
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 7-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
DC-DC Converters - 1228678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details