TDK-Lambda Americas Inc. Power Supplies - Board Mount - DC DC Converters CC6-0505SF-E

Description
Win Source Part Number: 1211093-CC6-0505SF-E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (6W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 5 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 5V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.90" L x 0.83" W x 0.34" H (22.9mm x 21.1mm x 8.5mm) Alternative Parts (Cross-Reference): CC-6-0505SF-E; CC60-505SF-E; CC60505SFE; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: 445-2480,CC60505SFE Base Product Number: CC6-0505
Request a Quote Datasheet
Description
Win Source Part Number: 1211093-CC6-0505SF-E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (6W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 5 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 5V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.90" L x 0.83" W x 0.34" H (22.9mm x 21.1mm x 8.5mm) Alternative Parts (Cross-Reference): CC-6-0505SF-E; CC60-505SF-E; CC60505SFE; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: 445-2480,CC60505SFE Base Product Number: CC6-0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1211093-CC6-0505SF-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1211093-CC6-0505SF-E
Power Supplies - Board Mount - DC DC Converters 1211093-CC6-0505SF-E
Win Source Part Number: 1211093-CC6-0505SF-E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (6W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 5 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 5V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.90" L x 0.83" W x 0.34" H (22.9mm x 21.1mm x 8.5mm) Alternative Parts (Cross-Reference): CC-6-0505SF-E; CC60-505SF-E; CC60505SFE; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: 445-2480,CC60505SFE Base Product Number: CC6-0505

Win Source Part Number: 1211093-CC6-0505SF-E
Category: Power Supplies - Board Mount>DC DC Converters
Series: CC-E (6W)
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 5 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 5V
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.90" L x 0.83" W x 0.34" H (22.9mm x 21.1mm x 8.5mm)
Alternative Parts (Cross-Reference): CC-6-0505SF-E; CC60-505SF-E; CC60505SFE;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: 445-2480,CC60505SFE
Base Product Number: CC6-0505

Buy Now Datasheet
5V 5W DC-DC Converter IC - 132-CC6-0505SF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 5W DC-DC Converter IC
132-CC6-0505SF-E
5V 5W DC-DC Converter IC 132-CC6-0505SF-E
DC DC CONVERTER 5V 5W Product overview: CC6-0505SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-0505SF-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 5W Product overview: CC6-0505SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-0505SF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1211093-CC6-0505SF-E 132-CC6-0505SF-E
Product Name Power Supplies - Board Mount - DC DC Converters 5V 5W DC-DC Converter IC
Package Type DIP; Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 715-LT3845IFE - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
12A 42V 1MHz HTSSOP DC-DC Converter IC - 715-LM3150MH/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 0.6000 volts
Input Voltage 42 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details