TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3JD470JYGNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3JD470JYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3JD470JYGNA
Disc Type Multilayer Ceramic Capacitor CC45SL3JD470JYGNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Single Layer Ceramic Capacitors - 2622009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2622009
Single Layer Ceramic Capacitors 2622009
TDK CC45SL3JD470JYGNA

TDK CC45SL3JD470JYGNA

Supplier's Site
Single Layer Ceramic Capacitors - 2622010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2622010
Single Layer Ceramic Capacitors 2622010
TDK CC45SL3JD470JYGNA

TDK CC45SL3JD470JYGNA

Supplier's Site
Ceramic Capacitors - 445-181685-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181685-ND
Ceramic Capacitors 445-181685-ND
47pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

47pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CC45SL3JD470JYGNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3JD470JYGNA
Ceramic Capacitors CC45SL3JD470JYGNA
CAP CER 47PF 6KV SL RADIAL

CAP CER 47PF 6KV SL RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 47Pf, 6Kv, Rad Rohs Compliant Tdk - 71AH2757 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 47Pf, 6Kv, Rad Rohs Compliant Tdk
71AH2757
Capacitor, Ceramic Disc, 47Pf, 6Kv, Rad Rohs Compliant Tdk 71AH2757
CAPACITOR, CERAMIC DISC, 47PF, 6KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 47PF, 6KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3JD470JYGNA 2622009 445-181685-ND CC45SL3JD470JYGNA 71AH2757
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic Disc, 47Pf, 6Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908573P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - CK06BX105M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers