TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3JD330JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3JD330JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3JD330JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3JD330JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Single Layer Ceramic Capacitors - 2622007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2622007
Single Layer Ceramic Capacitors 2622007
TDK CC45SL3JD330JYNNA

TDK CC45SL3JD330JYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2622008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2622008
Single Layer Ceramic Capacitors 2622008
TDK CC45SL3JD330JYNNA

TDK CC45SL3JD330JYNNA

Supplier's Site
Ceramic Capacitors - 445-16005-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16005-ND
Ceramic Capacitors 445-16005-ND
33pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

33pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitor, Ceramic Disc, 33Pf, 6Kv, Rad Rohs Compliant Tdk - 71AH2754 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 33Pf, 6Kv, Rad Rohs Compliant Tdk
71AH2754
Capacitor, Ceramic Disc, 33Pf, 6Kv, Rad Rohs Compliant Tdk 71AH2754
CAPACITOR, CERAMIC DISC, 33PF, 6KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 33PF, 6KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CC45SL3JD330JYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3JD330JYNNA
Ceramic Capacitors CC45SL3JD330JYNNA
CAP CER 33PF 6KV SL RADIAL

CAP CER 33PF 6KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3JD330JYNNA 2622007 445-16005-ND 71AH2754 CC45SL3JD330JYNNA
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic Disc, 33Pf, 6Kv, Rad Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF0R5B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details