High Voltage (1000V and over), Low Dissipation
5pF ±0.5pF 6000V (6kV) Ceramic Capacitor SL Radial, Disc
CAPACITOR, CERAMIC DISC, 5PF, 6KV, RAD ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CC45SL3JD050DYNNA | 445-175188-ND | 71AH2739 |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Capacitor, Ceramic Disc, 5Pf, 6Kv, Rad Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 5.00E-6 microF |