TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3JD050DYGNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3JD050DYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3JD050DYGNA
Disc Type Multilayer Ceramic Capacitor CC45SL3JD050DYGNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-181003-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181003-ND
Ceramic Capacitors 445-181003-ND
5pF ±0.5pF 6000V (6kV) Ceramic Capacitor SL Radial, Disc

5pF ±0.5pF 6000V (6kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2621986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621986
Single Layer Ceramic Capacitors 2621986
TDK CC45SL3JD050DYGNA

TDK CC45SL3JD050DYGNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621985
Single Layer Ceramic Capacitors 2621985
TDK CC45SL3JD050DYGNA

TDK CC45SL3JD050DYGNA

Supplier's Site
Capacitor, Ceramic Disc, 5Pf, 6Kv, Rad Rohs Compliant Tdk - 71AH2738 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 5Pf, 6Kv, Rad Rohs Compliant Tdk
71AH2738
Capacitor, Ceramic Disc, 5Pf, 6Kv, Rad Rohs Compliant Tdk 71AH2738
CAPACITOR, CERAMIC DISC, 5PF, 6KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 5PF, 6KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3JD050DYGNA 445-181003-ND 2621986 71AH2738
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Capacitor, Ceramic Disc, 5Pf, 6Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-6 microF 5.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Ceramic Capacitors - 1039692-CK05BX390K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.90E-5 microF
View Details
3 suppliers