TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3FD680JYGNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3FD680JYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3FD680JYGNA
Disc Type Multilayer Ceramic Capacitor CC45SL3FD680JYGNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-181682-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181682-ND
Ceramic Capacitors 445-181682-ND
68pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

68pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2621982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621982
Single Layer Ceramic Capacitors 2621982
TDK CC45SL3FD680JYGNA

TDK CC45SL3FD680JYGNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621981
Single Layer Ceramic Capacitors 2621981
TDK CC45SL3FD680JYGNA

TDK CC45SL3FD680JYGNA

Supplier's Site
Capacitor, Ceramic Disc, 68Pf, 3Kv, Rad Rohs Compliant Tdk - 71AH2733 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 68Pf, 3Kv, Rad Rohs Compliant Tdk
71AH2733
Capacitor, Ceramic Disc, 68Pf, 3Kv, Rad Rohs Compliant Tdk 71AH2733
CAPACITOR, CERAMIC DISC, 68PF, 3KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 68PF, 3KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CC45SL3FD680JYGNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3FD680JYGNA
Ceramic Capacitors CC45SL3FD680JYGNA
CAP CER 68PF 3KV SL RADIAL

CAP CER 68PF 3KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3FD680JYGNA 445-181682-ND 2621982 71AH2733 CC45SL3FD680JYGNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Capacitor, Ceramic Disc, 68Pf, 3Kv, Rad Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor Automotive General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MWS252KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Capacitors - 1725878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH510J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details