TDK Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3FD560JYVNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3FD560JYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3FD560JYVNA
Disc Type Multilayer Ceramic Capacitor CC45SL3FD560JYVNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-CC45SL3FD560JYVNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CC45SL3FD560JYVNA-ND
Ceramic Capacitors 445-CC45SL3FD560JYVNA-ND
56pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

56pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number CC45SL3FD560JYVNA 445-CC45SL3FD560JYVNA-ND
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-1206J5000562JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers