High Voltage (1000V and over), Low Dissipation
56pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
CAP CER 56PF 3KV SL RADIAL
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CC45SL3FD560JYGNA | 445-CC45SL3FD560JYGNA-ND | CC45SL3FD560JYGNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | Single-Layer | |
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | General Purpose; General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 5.60E-5 microF | 5.60E-5 microF |