High Voltage (1000V and over), Low Dissipation
47pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
CAP CER 47PF 3KV SL RADIAL
CAPACITOR, CERAMIC DISC, 47PF, 3KV, RAD ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC45SL3FD470JYGNA | 445-181000-ND | 2621973 | CC45SL3FD470JYGNA | 71AH2729 |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Single Layer Ceramic Capacitors | Ceramic Capacitors | Capacitor, Ceramic Disc, 47Pf, 3Kv, Rad Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | Automotive | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | 4.70E-5 microF |