TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3FD330JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3FD330JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3FD330JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3FD330JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-15994-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15994-ND
Ceramic Capacitors 445-15994-ND
33pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

33pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2621971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621971
Single Layer Ceramic Capacitors 2621971
TDK CC45SL3FD330JYNNA

TDK CC45SL3FD330JYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621972
Single Layer Ceramic Capacitors 2621972
TDK CC45SL3FD330JYNNA

TDK CC45SL3FD330JYNNA

Supplier's Site
Capacitor, Ceramic Disc, 33Pf, 3Kv, Rad Rohs Compliant Tdk - 71AH2727 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 33Pf, 3Kv, Rad Rohs Compliant Tdk
71AH2727
Capacitor, Ceramic Disc, 33Pf, 3Kv, Rad Rohs Compliant Tdk 71AH2727
CAPACITOR, CERAMIC DISC, 33PF, 3KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 33PF, 3KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3FD330JYNNA 445-15994-ND 2621971 71AH2727
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Capacitor, Ceramic Disc, 33Pf, 3Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1210J6300104KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details