TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3FD270JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3FD270JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3FD270JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3FD270JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-15993-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15993-ND
Ceramic Capacitors 445-15993-ND
27pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

27pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Disc Capacitor, 27Pf, 3Kv, Radial Rohs Compliant Tdk - 29AJ4433 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 27Pf, 3Kv, Radial Rohs Compliant Tdk
29AJ4433
Disc Capacitor, 27Pf, 3Kv, Radial Rohs Compliant Tdk 29AJ4433
DISC CAPACITOR, 27PF, 3KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 27PF, 3KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CC45SL3FD270JYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3FD270JYNNA
Ceramic Capacitors CC45SL3FD270JYNNA
CAP CER 27PF 3KV SL RADIAL

CAP CER 27PF 3KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3FD270JYNNA 445-15993-ND 29AJ4433 CC45SL3FD270JYNNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Disc Capacitor, 27Pf, 3Kv, Radial Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-5 microF 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers