High Voltage (1000V and over), Low Dissipation
Win Source Part Number: 1133768-CC45SL3FD220
Category: Capacitors>Ceramic Capacitors
Series: CC45
Features: High Voltage, Low Dissipation Factor
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.374" (9.50mm)
Standard Package: 1,000
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: SL
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 125°C
Dimension: 0.217" Dia (5.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: TDK Corporation
Other Names: 445-CC45SL3FD220JYVN
CAP CER 22PF 3KV SL RADIAL Product overview: CC45SL3FD220JYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3FD220JYVNA
22pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
22pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
CAPACITOR, CERAMIC DISC, 22PF, 3KV, RAD ROHS COMPLIANT: YES
| TDK Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC45SL3FD220JYVNA | 1133768-CC45SL3FD220JYVNA | 60-CC45SL3FD220JYVNA | 445-CC45SL3FD220JYVNACT-ND | 71AH2723 |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Capacitors - Ceramic Capacitors | 22PF 3KV Capacitor | Ceramic Capacitors | Capacitor, Ceramic Disc, 22Pf, 3Kv, Rad Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Multilayer | ||||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF |