High Voltage (1000V and over), Low Dissipation
22pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
CAPACITOR, CERAMIC DISC, 22PF, 3KV, RAD ROHS COMPLIANT: YES
| TDK Corporation | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC45SL3FD220JYGNA | 2621962 | 445-180997-ND | 71AH2722 |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Single Layer Ceramic Capacitors | Ceramic Capacitors | Capacitor, Ceramic Disc, 22Pf, 3Kv, Rad Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | Automotive | General Purpose; High Voltage Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF |