TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3FD121JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3FD121JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3FD121JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3FD121JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Single Layer Ceramic Capacitors - 2621951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621951
Single Layer Ceramic Capacitors 2621951
TDK CC45SL3FD121JYNNA

TDK CC45SL3FD121JYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621953
Single Layer Ceramic Capacitors 2621953
TDK CC45SL3FD121JYNNA

TDK CC45SL3FD121JYNNA

Supplier's Site
Ceramic Capacitors - 445-180995-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180995-ND
Ceramic Capacitors 445-180995-ND
120pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

120pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CC45SL3FD121JYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3FD121JYNNA
Ceramic Capacitors CC45SL3FD121JYNNA
CAP CER 120PF 3KV SL RADIAL

CAP CER 120PF 3KV SL RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 120Pf, 3Kv, Rad Rohs Compliant Tdk - 71AH2717 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 120Pf, 3Kv, Rad Rohs Compliant Tdk
71AH2717
Capacitor, Ceramic Disc, 120Pf, 3Kv, Rad Rohs Compliant Tdk 71AH2717
CAPACITOR, CERAMIC DISC, 120PF, 3KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 120PF, 3KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3FD121JYNNA 2621951 445-180995-ND CC45SL3FD121JYNNA 71AH2717
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic Disc, 120Pf, 3Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-4 microF 1.20E-4 microF 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF2R7C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details