TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3FD120JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3FD120JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3FD120JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3FD120JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Singapore, Singapore
12PF 3KV Capacitor
60-CC45SL3FD120JYNNA
12PF 3KV Capacitor 60-CC45SL3FD120JYNNA
CAP CER 12PF 3KV SL RADIAL Product overview: CC45SL3FD120JYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3FD120JYNNA can be used for catalog matching and distributor lookup.

CAP CER 12PF 3KV SL RADIAL Product overview: CC45SL3FD120JYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3FD120JYNNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359979-CC45SL3FD120JYNNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359979-CC45SL3FD120JYNNA
Capacitors - Ceramic Capacitors 1359979-CC45SL3FD120JYNNA
Win Source Part Number: 1359979-CC45SL3FD120 JYNNA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CC45 Package: Bulk Product Status: Active Features: High Voltage, Low Dissipation Factor Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 12 pF Tolerance: ±5% Voltage - Rated: 3000V (3kV) Applications: General Purpose Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.217" Dia (5.50mm) Height - Seated (Max): 0.374" (9.50mm) ECCN: EAR99 Temperature Coefficient: SL Lead Style: Formed Leads - Kinked

Win Source Part Number: 1359979-CC45SL3FD120JYNNA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CC45
Package: Bulk
Product Status: Active
Features: High Voltage, Low Dissipation Factor
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 12 pF
Tolerance: ±5%
Voltage - Rated: 3000V (3kV)
Applications: General Purpose
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.217" Dia (5.50mm)
Height - Seated (Max): 0.374" (9.50mm)
ECCN: EAR99
Temperature Coefficient: SL
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - 445-174360-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174360-ND
Ceramic Capacitors 445-174360-ND
12pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

12pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2621949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621949
Single Layer Ceramic Capacitors 2621949
TDK CC45SL3FD120JYNNA

TDK CC45SL3FD120JYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621950
Single Layer Ceramic Capacitors 2621950
TDK CC45SL3FD120JYNNA

TDK CC45SL3FD120JYNNA

Supplier's Site
Capacitor, Ceramic Disc, 12Pf, 3Kv, Rad Rohs Compliant Tdk - 71AH2715 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 12Pf, 3Kv, Rad Rohs Compliant Tdk
71AH2715
Capacitor, Ceramic Disc, 12Pf, 3Kv, Rad Rohs Compliant Tdk 71AH2715
CAPACITOR, CERAMIC DISC, 12PF, 3KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 12PF, 3KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3FD120JYNNA 60-CC45SL3FD120JYNNA 1359979-CC45SL3FD120JYNNA 445-174360-ND 2621949 71AH2715
Product Name Disc Type Multilayer Ceramic Capacitor 12PF 3KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Single Layer Ceramic Capacitors Capacitor, Ceramic Disc, 12Pf, 3Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX471K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details