High Voltage (1000V and over), Low Dissipation
Win Source Part Number: 1359990-CC45SL3FD101
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CC45
Package: Bulk
Product Status: Active
Features: High Voltage, Low Dissipation Factor
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0040
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 3000V (3kV)
Applications: General Purpose
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.335" Dia (8.50mm)
Height - Seated (Max): 0.492" (12.50mm)
ECCN: EAR99
Temperature Coefficient: SL
Lead Style: Formed Leads - Kinked
CAP CER 100PF 3KV SL RADIAL Product overview: CC45SL3FD101JYGNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3FD101JYGNA
100pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
CAPACITOR, CERAMIC DISC, 100PF, 3KV, RAD ROHS COMPLIANT: YES
| TDK Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC45SL3FD101JYGNA | 1359990-CC45SL3FD101JYGNA | 60-CC45SL3FD101JYGNA | 2621941 | 445-CC45SL3FD101JYGNA-ND | 71AH2711 |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Capacitors - Ceramic Capacitors | 100PF 3KV Capacitor | Single Layer Ceramic Capacitors | Ceramic Capacitors | Capacitor, Ceramic Disc, 100Pf, 3Kv, Rad Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Multilayer | |||||
| Applications | General Purpose; Commercial Grade | Automotive | General Purpose; High Voltage Capacitor | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF |