High Voltage (1000V and over), Low Dissipation
330pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
CAP CER 330PF 2KV SL RADIAL
CAP CER 330PF 2KV SL RADIAL
CAPACITOR, CERAMIC DISC, 330PF, 2KV, RAD ROHS COMPLIANT: YES
| TDK Corporation | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC45SL3DD331JYNNA | 2621933 | 445-180991-ND | CC45SL3DD331JYNNA | CC45SL3DD331JYNNA | 71AH2704 |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Single Layer Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor, Ceramic Disc, 330Pf, 2Kv, Rad Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Multilayer | Single-Layer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | Automotive | General Purpose; High Voltage Capacitor | General Purpose; General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF |