TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3DD220JYGNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3DD220JYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3DD220JYGNA
Disc Type Multilayer Ceramic Capacitor CC45SL3DD220JYGNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-CC45SL3DD220JYGNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CC45SL3DD220JYGNA-ND
Ceramic Capacitors 445-CC45SL3DD220JYGNA-ND
22pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

22pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2621921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621921
Single Layer Ceramic Capacitors 2621921
TDK CC45SL3DD220JYGNA

TDK CC45SL3DD220JYGNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621920
Single Layer Ceramic Capacitors 2621920
TDK CC45SL3DD220JYGNA

TDK CC45SL3DD220JYGNA

Supplier's Site
Capacitor, Ceramic Disc, 22Pf, 2Kv, Rad Rohs Compliant Tdk - 71AH2697 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 22Pf, 2Kv, Rad Rohs Compliant Tdk
71AH2697
Capacitor, Ceramic Disc, 22Pf, 2Kv, Rad Rohs Compliant Tdk 71AH2697
CAPACITOR, CERAMIC DISC, 22PF, 2KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 22PF, 2KV, RAD ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC45SL3DD220JYGNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3DD220JYGNA
Ceramic Capacitors CC45SL3DD220JYGNA
CAP CER 22PF 2KV SL RADIAL

CAP CER 22PF 2KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3DD220JYGNA 445-CC45SL3DD220JYGNA-ND 2621921 71AH2697 CC45SL3DD220JYGNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Capacitor, Ceramic Disc, 22Pf, 2Kv, Rad Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor Automotive General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105HC3600K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details