TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3DD181JYVNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3DD181JYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3DD181JYVNA
Disc Type Multilayer Ceramic Capacitor CC45SL3DD181JYVNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - CC45SL3DD181JYVNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CC45SL3DD181JYVNA-ND
Ceramic Capacitors CC45SL3DD181JYVNA-ND
180pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

180pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC45SL3DD181JYVNA
CAP CER 180PF 2KV SL RADIAL

CAP CER 180PF 2KV SL RADIAL

Supplier's Site
Ceramic Capacitors - CC45SL3DD181JYVNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3DD181JYVNA
Ceramic Capacitors CC45SL3DD181JYVNA
CAP CER 180PF 2KV SL RADIAL

CAP CER 180PF 2KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3DD181JYVNA CC45SL3DD181JYVNA-ND CC45SL3DD181JYVNA CC45SL3DD181JYVNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-4 microF 1.80E-4 microF 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details