TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3DD180JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3DD180JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3DD180JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3DD180JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-181672-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181672-ND
Ceramic Capacitors 445-181672-ND
18pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

18pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CC45SL3DD180JYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3DD180JYNNA
Ceramic Capacitors CC45SL3DD180JYNNA
CAP CER 18PF 2KV SL RADIAL

CAP CER 18PF 2KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CC45SL3DD180JYNNA 445-181672-ND CC45SL3DD180JYNNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011307 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers