High Voltage (1000V and over), Low Dissipation
150pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
CAP CER 150PF 2KV SL RADIAL
CAP CER 150PF 2KV SL RADIAL
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC45SL3DD151JYVNA | CC45SL3DD151JYVNA-ND | CC45SL3DD151JYVNA | CC45SL3DD151JYVNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Technology | Multilayer | Single-Layer | Film Capacitors | |
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | General Purpose; General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF |