TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3DD151JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3DD151JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3DD151JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3DD151JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-181671-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181671-ND
Ceramic Capacitors 445-181671-ND
150pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

150pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2621919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621919
Single Layer Ceramic Capacitors 2621919
TDK CC45SL3DD151JYNNA

TDK CC45SL3DD151JYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621918
Single Layer Ceramic Capacitors 2621918
TDK CC45SL3DD151JYNNA

TDK CC45SL3DD151JYNNA

Supplier's Site
Capacitor, Ceramic Disc, 150Pf, 2Kv, Rad Rohs Compliant Tdk - 71AH2695 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 150Pf, 2Kv, Rad Rohs Compliant Tdk
71AH2695
Capacitor, Ceramic Disc, 150Pf, 2Kv, Rad Rohs Compliant Tdk 71AH2695
CAPACITOR, CERAMIC DISC, 150PF, 2KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 150PF, 2KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CC45SL3DD151JYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3DD151JYNNA
Ceramic Capacitors CC45SL3DD151JYNNA
CAP CER 150PF 2KV SL RADIAL

CAP CER 150PF 2KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3DD151JYNNA 445-181671-ND 2621919 71AH2695 CC45SL3DD151JYNNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Capacitor, Ceramic Disc, 150Pf, 2Kv, Rad Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor Automotive General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1908618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers